The M2B25AA5G03-FA is a double-pole, ON-(ON) miniature pushbutton switch with gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, and silver contacts rated for 1A at 125V AC or 1A at 30V DC. It features a straight PCB terminal configuration with a .250" (6.35mm) bushing, a .201" (5.1mm) diameter red plunger cap, and a plunger length of .282" (7.16mm). The switch has a snap-acting mechanism with 0.6mm pretravel and 0.4mm overtravel, operates with 4.90N nominal force, and offers 100,000 electrical operations for gold contacts. The housing and base are made of glass fiber reinforced polyamide (UL94V-0), with an integrated sealing ring and ultrasonically welded construction for environmental protection. It meets UL and CSA certification requirements when marked, and operates from -30°C to +85°C.
M2B-Series Miniature Pushbutton Switches
PROCESS SEALED MINIATURE PUSHBUTTON
Pushbutton Switch DPDT Standard Through Hole
PROCESS SEALED MINIATURE PUSHBUTTON
Pushbutton Switches DPDT ON(ON) STRAIGHT PC .4VA .201 BLK CAP
SWITCH PUSH DPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | M2B25AA5G03-FA | 2300-M2B25AA5G03-FA | M2B25AA5G03-FA-ND | M2B25AA5G03-FA | M2B25AA5G03-FA | M2B25AA5G03-FA |
| Product Name | Process Sealed Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | Pin | |||
| Max Current Rating | 0.4000 amps | 1 amps |