Large ADA Compliant Pushbutton Switch
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Pushbutton Switches PB Switch,Lg Acuator 24V, Grn LED, Wht
SWITCH, PUSHBUTTON, 1NO, 50mA; Product Range:-; Contact Configuration:SPST-N
SWITCH PUSH SPST-NO 0.05A 24V
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LPI3124G1XX1711 | 679-2358-ND | LPI3124G1XX1711 | 82R3945 | LPI3124G1XX1711 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, 1No, 50Ma; Product Range Apem | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |||
| Switch Function | Momentary Contact | (On) | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Screw Terminals | Screw Terminals; Screw | Screw Terminals |