The Win Source Electronics part number 1376054-LP2S2WHTBLU-
Pushbutton Switch SPST-NO Standard, Illuminated Through Hole
PUSHBUTTON, 1mA, SPST, Off-(On), PC Pin, LED, Blue
Win Source Part Number: 1376054-LP2S2WHTBLU-
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 48 pct.
Type: Standard, Illuminated
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: LP2
Package: Bulk
Product Status: Active
Base Product Number: LP2S2
Mounting Type: Through Hole
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 1mA (DC)
Circuit: SPST-NO
Switch Function: Off-Mom
Voltage Rating - DC: 20 V
Actuator Type: Square, Button
Color - Actuator/Cap: White
Actuator Marking: No Marking
Illumination Type, Color: LED, Blue
Illumination Voltage (Nominal): 3.5 VDC
Termination Style: PC Pin
Mechanical Life: 300,000 Cycles
SWITCH PUSH SPST-NO 1MA 20V
Pushbutton Switches SWITCH PB ILL SPST WHT-BLU SQR
| DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG4843-ND | 1400-LP2S2WHTBLU-N | 1376054-LP2S2WHTBLU-N | LP2S2WHTBLU-N | LP2S2WHTBLU-N |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin |