M2B-Series Miniature Pushbutton Switches
PROCESS SEALED MINIATURE PUSHBUTTON
Pushbutton Switch SPDT Standard Through Hole, Right Angle
PROCESS SEALED MINIATURE PUSHBUTTON
Pushbutton Switches SPDT ON(ON) RA PC 1A .201 BLACK CAP
SWITCH PUSHBUTTON SPDT 1A 125V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | M2B15AA5W30-FA | M2B15AA5W30-FA | M2B15AA5W30-FA-ND | 2300-M2B15AA5W30-FA | M2B15AA5W30-FA | M2B15AA5W30-FA |
| Product Name | Process Sealed Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | ||||
| Max Current Rating | 1 amps | 1 amps | 1 amps | 1 amps |