Littelfuse, Inc. Extra Heavy Duty and Heavy Duty Marine Grade Push-Button Switches M-524

Description
10A at 12V DC.For 6-36V DC applications. Two brass screw terminals.Brass mounting stem 5/8" -32, 1" (25.4mm) long.Fits panels up to 3/4" (19.1mm) thick.Gasket-sealed case.With snap-on black rubber cap. 407-03. Same as M-485, but with rubber cap.
Request a Quote Datasheet
Description
10A at 12V DC.For 6-36V DC applications. Two brass screw terminals.Brass mounting stem 5/8" -32, 1" (25.4mm) long.Fits panels up to 3/4" (19.1mm) thick.Gasket-sealed case.With snap-on black rubber cap. 407-03. Same as M-485, but with rubber cap.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extra Heavy Duty and Heavy Duty Marine Grade Push-Button Switches - M-524 - Littelfuse, Inc.
Rosemont, IL, United States
Extra Heavy Duty and Heavy Duty Marine Grade Push-Button Switches
M-524
Extra Heavy Duty and Heavy Duty Marine Grade Push-Button Switches M-524
10A at 12V DC.For 6-36V DC applications. Two brass screw terminals.Brass mounting stem 5/8" -32, 1" (25.4mm) long.Fits panels up to 3/4" (19.1mm) thick.Gasket-sealed case.With snap-on black rubber cap. 407-03. Same as M-485, but with rubber cap.

10A at 12V DC.For 6-36V DC applications. Two brass screw terminals.Brass mounting stem 5/8" -32, 1" (25.4mm) long.Fits panels up to 3/4" (19.1mm) thick.Gasket-sealed case.With snap-on black rubber cap. 407-03. Same as M-485, but with rubber cap.

Supplier's Site Datasheet
Pushbutton Switches - F9411-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
F9411-ND
Pushbutton Switches F9411-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Pushbutton Switches - M-524 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
M-524
Pushbutton Switches M-524
Pushbutton Switches SW MOM NO

Pushbutton Switches SW MOM NO

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number M-524 F9411-ND M-524
Product Name Extra Heavy Duty and Heavy Duty Marine Grade Push-Button Switches Pushbutton Switches Pushbutton Switches
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals; 2 Brass Screws Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDL - Illuminated pushbutton - NDLRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP1LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Switch, Pushbutton; Panel Mount; LED; 1500 VAC (Min.); 1 N.O & 1 N.C; Silver - 70155897 - Allied Electronics, Inc.
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Terminal Type Quick Connect/Blade
View Details
3 suppliers