The MB2000 series is a line of miniature pushbutton switches with a brass plunger, stainless steel frame, and diallyl phthalate resin case rated UL94V-0. It offers silver or gold contact options with electrical ratings of 6A at 125V AC, 3A at 250V AC, or 0.4VA maximum at 28V AC/DC. The switch has a threaded bushing with a 8.5mm diameter, single pole double throw (SPDT) ON-(ON) circuit, and solder lug terminals. Operating temperature ranges from -30°C to +85°C. Splashproof variants meet IP67. The actuator employs an over-center mechanism to reduce sparking and extend life, and terminals are epoxy sealed for contamination protection.
BUSHING MOUNT MINIATURE PUSHBUTTON
BUSHING MOUNT MINIATURE PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Rear
Pushbutton Switches ON(ON) .335 BUSHING PC .394 GREEN CAP 6A
SWITCH PUSHBUTTON SPDT 6A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2011LS1W03-CF | 2300-MB2011LS1W03-CF | MB2011LS1W03-CF | 360-3339-ND | MB2011LS1W03-CF | MB2011LS1W03-CF |
| Product Name | Bushing Mount Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Rear | Straight PC Pins | Solder Pin | |||
| Max Current Rating | 6 amps | 3 to 6 amps | 6 amps | 6 amps |