E-Switch, Inc. Pushbutton Switches LP2S3WHTRED-N

Description
Pushbutton Switch SPST-NO Standard, Illuminated Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard, Illuminated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - EG4847-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG4847-ND
Pushbutton Switches EG4847-ND
Pushbutton Switch SPST-NO Standard, Illuminated Through Hole

Pushbutton Switch SPST-NO Standard, Illuminated Through Hole

Buy Now Datasheet
Pushbutton Switches - 1400-LP2S3WHTRED-N - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-LP2S3WHTRED-N
Pushbutton Switches 1400-LP2S3WHTRED-N
PUSHBUTTON, 1mA, SPST, Off-(On), PC Pin, LED, Red

PUSHBUTTON, 1mA, SPST, Off-(On), PC Pin, LED, Red

Supplier's Site Datasheet
Switch, Pushbutton, Spst-No, 5Ma; Product Range E-Switch - 73R4348 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 5Ma; Product Range E-Switch
73R4348
Switch, Pushbutton, Spst-No, 5Ma; Product Range E-Switch 73R4348
SWITCH, PUSHBUTTON, SPST-NO, 5mA; Product Range:LP2 Series; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Square; Actuator / Cap Colour:White; Contact Current DC Max:1mA; Contact Voltage VDC:20V RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 5mA; Product Range:LP2 Series; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Square; Actuator / Cap Colour:White; Contact Current DC Max:1mA; Contact Voltage VDC:20V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
LP2S3WHTRED-N
Pushbutton Switches LP2S3WHTRED-N
Pushbutton Switches SWITCH PB ILL SPST WHT-RED SQR

Pushbutton Switches SWITCH PB ILL SPST WHT-RED SQR

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
LP2S3WHTRED-N
Switches - Pushbutton Switches LP2S3WHTRED-N
SWITCH PUSH SPST-NO 1MA 20V

SWITCH PUSH SPST-NO 1MA 20V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number EG4847-ND 1400-LP2S3WHTRED-N 73R4348 LP2S3WHTRED-N LP2S3WHTRED-N
Product Name Pushbutton Switches Pushbutton Switches Switch, Pushbutton, Spst-No, 5Ma; Product Range E-Switch Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Square, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On) Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins Straight PC Pins Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AT-91B1-00H - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type PCB
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Pushbutton - 918010 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
E program - EDR - Mushroom button with latching - EDR Mushroom button with latching function - EDR40RT -  - Schmersal Inc.
Specs
Max. Mechanical Life 100000 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details