The MB2011SD3A01-CA is a miniature pushbutton switch with a splashproof D3 bushing, compatible with IP67 sealing when installed. It features a 12mm threaded bushing with a keyway, a silver alloy and gold-plated contact system (code A) rated for 6A at 125V AC, 3A at 250V AC, or 0.4VA maximum at 28V AC/DC. The switch has a momentary action with a screw-on cap, solder lug terminals, and operates within a temperature range of -30°C to +85°C. The case is made of UL94V-0 rated diallyl phthalate resin, and the design includes an over-center mechanism to reduce sparking and extend electrical life. The switch is not process sealed and requires hand cleaning. UL and CSA recognition applies only when ordered with appropriate markings.
Pushbutton Switch SPDT Standard Panel Mount, Rear
BUSHING MOUNT MINIATURE PUSHBUTTON
BUSHING MOUNT MINIATURE PUSHBUTTON
SWITCH PUSHBUTTON SPDT 6A 125V
Pushbutton Switches ON(ON) SPLSHPRF BSHG SLDR .394 BLACK CAP
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2011SD3A01-CA | MB2011SD3A01-CA-ND | MB2011SD3A01-CA | 2300-MB2011SD3A01-CA | MB2011SD3A01-CA | MB2011SD3A01-CA |
| Product Name | Bushing Mount Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Rear | Solder Terminals | Solder Terminals | Solder Lug | ||
| Max Current Rating | 6 amps | 3 to 6 amps | 6 amps |