Littelfuse, Inc. 10A Marine Grade Brass Housing Push-Pull Switches M-639

Description
Littelfuse Push Pull Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. With heavy duty brass bodies, the Marine Push Pull Switches are designed for circuit control within the Marine environment.
Request a Quote Datasheet
Description
Littelfuse Push Pull Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. With heavy duty brass bodies, the Marine Push Pull Switches are designed for circuit control within the Marine environment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10A Marine Grade Brass Housing Push-Pull Switches - M-639 - Littelfuse, Inc.
Rosemont, IL, United States
10A Marine Grade Brass Housing Push-Pull Switches
M-639
10A Marine Grade Brass Housing Push-Pull Switches M-639
Littelfuse Push Pull Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. With heavy duty brass bodies, the Marine Push Pull Switches are designed for circuit control within the Marine environment.

Littelfuse Push Pull Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. With heavy duty brass bodies, the Marine Push Pull Switches are designed for circuit control within the Marine environment.

Supplier's Site Datasheet
Pushbutton Switches - F9432-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
F9432-ND
Pushbutton Switches F9432-ND
Pushbutton Switch SPST-NC Standard (Footswitch) Panel Mount, Rear

Pushbutton Switch SPST-NC Standard (Footswitch) Panel Mount, Rear

Buy Now Datasheet
Pushbutton Switches - M-639 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
M-639
Pushbutton Switches M-639
Pushbutton Switches SW MOM NC

Pushbutton Switches SW MOM NC

Buy Now
Shenzhen, China
Switches - Pushbutton Switches
M-639
Switches - Pushbutton Switches M-639
SWITCH MOM NC

SWITCH MOM NC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number M-639 F9432-ND M-639 M-639
Product Name 10A Marine Grade Brass Housing Push-Pull Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Maintained Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST NC Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC
Terminal Type Brass Screw Terminals Screw Terminals
Max DC Voltage Rating 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2316542-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function On Off
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Pushbutton - 10764514 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
PS Series Push Button Stations - PSEVSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details