E-Switch, Inc. Pushbutton Switches LP4OA1PBCTR

Description
Pushbutton Switch DPDT Standard, Illuminated Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Standard, Illuminated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - EG4646-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG4646-ND
Pushbutton Switches EG4646-ND
Pushbutton Switch DPDT Standard, Illuminated Through Hole

Pushbutton Switch DPDT Standard, Illuminated Through Hole

Buy Now Datasheet
Pushbutton Switches - 1400-LP4OA1PBCTR - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-LP4OA1PBCTR
Pushbutton Switches 1400-LP4OA1PBCTR
PUSHBUTTON, 100mA, DPDT, On-(On), PC Pin, LED, Red

PUSHBUTTON, 100mA, DPDT, On-(On), PC Pin, LED, Red

Supplier's Site Datasheet
Pb Switch, Dpdt, 0.1A, 30Vdc, Pcb; Product Range E-Switch - 24R3273 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 0.1A, 30Vdc, Pcb; Product Range E-Switch
24R3273
Pb Switch, Dpdt, 0.1A, 30Vdc, Pcb; Product Range E-Switch 24R3273
PB SWITCH, DPDT, 0.1A, 30VDC, PCB; Product Range:LP4 Series; Panel Cutout Diameter:-; Contact Configuration:DPDT; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Transparent RoHS Compliant: Yes

PB SWITCH, DPDT, 0.1A, 30VDC, PCB; Product Range:LP4 Series; Panel Cutout Diameter:-; Contact Configuration:DPDT; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Transparent RoHS Compliant: Yes

Supplier's Site
Switches - Pushbutton Switches - LP4OA1PBCTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
LP4OA1PBCTR
Switches - Pushbutton Switches LP4OA1PBCTR
SWITCH PUSH DPDT 0.1A 30V

SWITCH PUSH DPDT 0.1A 30V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
LP4OA1PBCTR
Pushbutton Switches LP4OA1PBCTR
Pushbutton Switches DPDT On-Mom LED, Red

Pushbutton Switches DPDT On-Mom LED, Red

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number EG4646-ND 1400-LP4OA1PBCTR 24R3273 LP4OA1PBCTR LP4OA1PBCTR
Product Name Pushbutton Switches Pushbutton Switches Pb Switch, Dpdt, 0.1A, 30Vdc, Pcb; Product Range E-Switch Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Maintained Contact Momentary Contact; Momentary Spring Return Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT)
Terminal Type Straight PC Pins Straight PC Pins Solder Pin
Features Illuminated Switch RoHS Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 359807 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEM-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details