E-Switch, Inc. Pushbutton Switches LP4OA1PBBTR

Description
PUSHBUTTON, 100mA, DPDT, On-(On), PC Pin, LED, Red
Request a Quote Datasheet
Description
PUSHBUTTON, 100mA, DPDT, On-(On), PC Pin, LED, Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-LP4OA1PBBTR - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-LP4OA1PBBTR
Pushbutton Switches 1400-LP4OA1PBBTR
PUSHBUTTON, 100mA, DPDT, On-(On), PC Pin, LED, Red

PUSHBUTTON, 100mA, DPDT, On-(On), PC Pin, LED, Red

Supplier's Site Datasheet
Pushbutton Switches - EG4645-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG4645-ND
Pushbutton Switches EG4645-ND
Pushbutton Switch DPDT Standard, Illuminated Through Hole

Pushbutton Switch DPDT Standard, Illuminated Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
LP4OA1PBBTR
Pushbutton Switches LP4OA1PBBTR
Pushbutton Switches DPDT On-Mom LED, Red

Pushbutton Switches DPDT On-Mom LED, Red

Buy Now Datasheet
Switches - Pushbutton Switches - LP4OA1PBBTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
LP4OA1PBBTR
Switches - Pushbutton Switches LP4OA1PBBTR
SWITCH PUSH DPDT 0.1A 30V

SWITCH PUSH DPDT 0.1A 30V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-LP4OA1PBBTR EG4645-ND LP4OA1PBBTR LP4OA1PBBTR
Product Name Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Maintained Contact Momentary Contact Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Straight PC Pins Straight PC Pins Solder Pin
Max Current Rating 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEVSC-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details