Switchcraft, Inc. LUS Series, Front Mount, .620 Mounting Hole LUS001

Description
Illuminated Square Pushbutton Switch, Solder/ Screw Terminals
Request a Quote Datasheet
Description
Illuminated Square Pushbutton Switch, Solder/ Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LUS Series, Front Mount, .620 Mounting Hole - LUS001 - Conxall Corporation
Villa Park, IL, USA
LUS Series, Front Mount, .620 Mounting Hole
LUS001
LUS Series, Front Mount, .620 Mounting Hole LUS001
Illuminated Square Pushbutton Switch, Solder/ Screw Terminals

Illuminated Square Pushbutton Switch, Solder/ Screw Terminals

Supplier's Site
Pushbutton Switches - LUS001-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
LUS001-ND
Pushbutton Switches LUS001-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Snap-In

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Snap-In

Buy Now Datasheet
Switch, Pushbutton, Spst, 250Ma; Product Range Switchcraft/conxall - 99F5159 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 250Ma; Product Range Switchcraft/conxall
99F5159
Switch, Pushbutton, Spst, 250Ma; Product Range Switchcraft/conxall 99F5159
SWITCH, PUSHBUTTON, SPST, 250mA; Product Range:LUS Series; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current DC Max:250mA; Contact Voltage VDC:28V RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 250mA; Product Range:LUS Series; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current DC Max:250mA; Contact Voltage VDC:28V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
LUS001
Switches - Pushbutton Switches LUS001
SWITCH PUSH SPST-NO 0.25A 28V

SWITCH PUSH SPST-NO 0.25A 28V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
LUS001
Pushbutton Switches LUS001
Pushbutton Switches ILLUM PB SW SQU

Pushbutton Switches ILLUM PB SW SQU

Buy Now Datasheet

Technical Specifications

  Conxall Corporation DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number LUS001 LUS001-ND 99F5159 LUS001 LUS001
Product Name LUS Series, Front Mount, .620 Mounting Hole Pushbutton Switches Switch, Pushbutton, Spst, 250Ma; Product Range Switchcraft/conxall Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-(On) Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Pushbutton - AB11AB1-FA - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Illuminated, Alternate Action Pushbutton Switch - LP5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Pushbutton - 8355642 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details