PUSHBUTTON, 100mA, DPDT, On-On, PC Pin, LED, Red
Pushbutton Switch DPDT Standard, Illuminated Through Hole, Right Angle
Pushbutton Switches DPDT On-Mom 2.2 VDC
SWITCH PUSH DPDT 0.1A 30V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-LP4EE1RBATR | EG4647-ND | LP4EE1RBATR | LP4EE1RBATR |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Maintained Contact | Alternate Contact (Push-Push) | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | |
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton |