Pushbutton Switch DPDT Standard Panel Mount, Rear
Pushbutton Switches ON-(ON) 6A & .4VA D-FLAT BUSHING PC
SWITCH PUSHBUTTON DPDT 6A 125V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2061SD1A03-ND | MB2061SD1A03 | MB2061SD1A03 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |
| Terminal Type | Straight PC Pins | Solder Pin | |
| Max Current Rating | 3 to 6 amps | 6 amps | 6 amps |