The MB2000 series is a line of miniature pushbuttons featuring silver or gold-plated contacts, with a stainless steel frame and a UL94V-0 diallyl phthalate resin case. It supports a resistive load rating of 6A at 125V AC, 3A at 250V AC, or 0.4VA maximum at 28V AC/DC for logic-level applications. Contact resistance is 10 milliohms maximum for silver contacts, with an insulation resistance of 1,000 megohms minimum. The operating temperature range is -30°C to +85°C. Mechanical life is 100,000 operations for non-splashproof models and 50,000 for splashproof variants. The part is designed for mounting via a threaded bushing, withsplashproof options meeting IP67 when equipped with B3 or D3 bushings. The terminal configuration includes solder lugs. The part includes an over-center actuator mechanism and epoxy-sealed terminals for contamination protection. The panel mounting thickness maximum is 5.5mm.
Pushbutton Switch SPDT Standard Panel Mount, Rear
LARGE BUSHING MINIATURE PUSHBUTTON
LARGE BUSHING MINIATURE PUSHBUTTON
Pushbutton Switches ON-ON LRG BUSHING SPLASHPROOF LUG 6A
SWITCH PUSHBUTTON SPDT 6A 125V
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2065SB3W01 | MB2065SB3W01-ND | MB2065SB3W01 | 2300-MB2065SB3W01 | MB2065SB3W01 | MB2065SB3W01 |
| Product Name | Large Bushing Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Rear | Solder Terminals | Solder Lug | Solder Terminals | ||
| Max Current Rating | 6 amps | 3 to 6 amps | 6 amps | 6 amps |