The M2B-Series Miniature Pushbutton Switch is a sealed, snap-acting switch with ultrasonically welded housing and epoxy-sealed terminals for contamination protection. It has a brass plunger with nickel plating and a UL94V-0 rated polyamide housing. The switch supports dual contact ratings: silver contacts rated for 1A at 125V AC or 1A at 30V DC, and gold contacts rated for 0.4VA maximum at 28V AC/DC. Contact resistance is 20 milliohms maximum for silver, 30 milliohms for gold. Electrical life is 25,000 operations for silver, 100,000 for gold; mechanical life is 200,000 operations. Operating temperature is -30°C to +85°C. The part features right-angle PC terminals and a black .201" cap, matching the M2B15AA5W13-FB configuration. It complies with UL and CSA standards when ordered with marking.
M2B-Series Miniature Pushbutton Switches
Pushbutton Switch SPDT Standard Through Hole
PROCESS SEALED MINIATURE PUSHBUTTON
PROCESS SEALED MINIATURE PUSHBUTTON
Pushbutton Switches SPDT ON(ON) BRACKET PC 1A .201 WHITE CAP
SWITCH PUSHBUTTON SPDT 1A 125V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | M2B15AA5W13-FB | M2B15AA5W13-FB-ND | 2300-M2B15AA5W13-FB | M2B15AA5W13-FB | M2B15AA5W13-FB | M2B15AA5W13-FB |
| Product Name | Process Sealed Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | Pin | |||
| Max Current Rating | 1 amps | 1 amps | 1 amps | 1 amps |