E-Switch, Inc. Pushbutton Switches LP6OA1ASGB

Description
PUSHBUTTON, 12mA, SPST, Off-(On), PC Pin, LED, Blue/Green
Request a Quote Datasheet
Description
PUSHBUTTON, 12mA, SPST, Off-(On), PC Pin, LED, Blue/Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-LP6OA1ASGB - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-LP6OA1ASGB
Pushbutton Switches 1400-LP6OA1ASGB
PUSHBUTTON, 12mA, SPST, Off-(On), PC Pin, LED, Blue/Green

PUSHBUTTON, 12mA, SPST, Off-(On), PC Pin, LED, Blue/Green

Supplier's Site Datasheet
Pushbutton Switches - EG4636-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG4636-ND
Pushbutton Switches EG4636-ND
Pushbutton Switch SPST-NO Standard, Illuminated Through Hole

Pushbutton Switch SPST-NO Standard, Illuminated Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
LP6OA1ASGB
Pushbutton Switches LP6OA1ASGB
Pushbutton Switches 12mA 12VDC Momentary SPST Green-Blue

Pushbutton Switches 12mA 12VDC Momentary SPST Green-Blue

Buy Now Datasheet
Switches - Pushbutton Switches - LP6OA1ASGB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
LP6OA1ASGB
Switches - Pushbutton Switches LP6OA1ASGB
SWITCH PUSH SPST-NO 12MA 12V

SWITCH PUSH SPST-NO 12MA 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-LP6OA1ASGB EG4636-ND LP6OA1ASGB LP6OA1ASGB
Product Name Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins Straight PC Pins Solder Pin
Max Current Rating 0.0120 amps 0.0120 amps 0.0120 amps 0.0120 amps
Actuator Specifications Square, Button Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

PS Series Push Button Stations - PSEMSCLP-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features Is UL listed; Illuminated Switch
View Details
Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details
22mm Illuminated Flush Push Buttons - 2ALF7LB-024 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers