Switchcraft, Inc. LUS Series, Front Mount, .620 Mounting Hole LUS001ST

Description
Illuminated Square Pushbutton Switch, Solder/ Quick-Connect Terminals
Request a Quote Datasheet
Description
Illuminated Square Pushbutton Switch, Solder/ Quick-Connect Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LUS Series, Front Mount, .620 Mounting Hole - LUS001ST - Conxall Corporation
Villa Park, IL, USA
LUS Series, Front Mount, .620 Mounting Hole
LUS001ST
LUS Series, Front Mount, .620 Mounting Hole LUS001ST
Illuminated Square Pushbutton Switch, Solder/ Quick-Connect Terminals

Illuminated Square Pushbutton Switch, Solder/ Quick-Connect Terminals

Supplier's Site
Pushbutton Switches - SC1545-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
SC1545-ND
Pushbutton Switches SC1545-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Snap-In

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
LUS001ST
Switches - Pushbutton Switches LUS001ST
SWITCH PUSH SPST-NO 0.25A 28V

SWITCH PUSH SPST-NO 0.25A 28V

Supplier's Site
Switch, Pushbutton, Spst-No, 250Ma; Product Range Switchcraft/conxall - 27B8795 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 250Ma; Product Range Switchcraft/conxall
27B8795
Switch, Pushbutton, Spst-No, 250Ma; Product Range Switchcraft/conxall 27B8795
SWITCH, PUSHBUTTON, SPST-NO, 250mA; Product Range:LUS Series; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current DC Max:250mA; Contact Voltage VDC:28V RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 250mA; Product Range:LUS Series; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current DC Max:250mA; Contact Voltage VDC:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number LUS001ST SC1545-ND LUS001ST 27B8795
Product Name LUS Series, Front Mount, .620 Mounting Hole Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, Spst-No, 250Ma; Product Range Switchcraft/conxall
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On)
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

22mm Momentary Push Button 800F PB - 800FD-F4X01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Type Screw
View Details
Push Button Switches - 1-2213764-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Dome Style, Sealed, Mil Grade, Alternate Action - P5-D - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details