Littelfuse, Inc. 10A Marine Grade Brass Housing Push-Pull Switches M-606

Description
Littelfuse Push Pull Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. With heavy duty brass bodies. the Marine Push Pull Switches are designed for circuit control within the Marine environment.
Request a Quote Datasheet
Description
Littelfuse Push Pull Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. With heavy duty brass bodies. the Marine Push Pull Switches are designed for circuit control within the Marine environment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10A Marine Grade Brass Housing Push-Pull Switches - M-606 - Littelfuse, Inc.
Rosemont, IL, United States
10A Marine Grade Brass Housing Push-Pull Switches
M-606
10A Marine Grade Brass Housing Push-Pull Switches M-606
Littelfuse Push Pull Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. With heavy duty brass bodies. the Marine Push Pull Switches are designed for circuit control within the Marine environment.

Littelfuse Push Pull Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. With heavy duty brass bodies. the Marine Push Pull Switches are designed for circuit control within the Marine environment.

Supplier's Site Datasheet
Pushbutton Switches - F9425-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
F9425-ND
Pushbutton Switches F9425-ND
Pushbutton Switch SPST Standard Panel Mount, Rear

Pushbutton Switch SPST Standard Panel Mount, Rear

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
M-606
Pushbutton Switches M-606
Pushbutton Switches PUSH PULL SWITCH

Pushbutton Switches PUSH PULL SWITCH

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number M-606 F9425-ND M-606
Product Name 10A Marine Grade Brass Housing Push-Pull Switches Pushbutton Switches Pushbutton Switches
Switch Function Maintained Contact Alternate Contact (Push-Push)
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Terminal Type Wire Leads; Two Wire Lead (0.38) Wire Leads Wire Lead
Max Current Rating 10 amps 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2483581-6 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Pushbutton - 359162 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
PS Series Push Button Stations - PSEM-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details