The M2B15BA5W30 is a sealed miniature pushbutton switch with a single-pole double-throw ON-(ON) circuit, brass plunger with nickel plating, and silver alloy contacts rated for 1A at 125V AC or 1A at 30V DC. It features a .250" (6.35mm) bushing with right-angle PCB terminals, a .315" (8.0mm) diameter black cap on a .307" (7.8mm) long plunger, and a snap-action mechanism with a nominal operating force of 4.90N. The housing and base are glass fiber reinforced polyamide (UL94V-0), sealed via ultrasonic welding and epoxy-terminal sealing. It supports -30°C to +85°C operating temperature, 90-95% humidity at 40°C, and meets UL and CSA certification when ordered with appropriate markings. Mechanical life is 200,000 operations, electrical life is 25,000 operations for silver contacts.
M2B-Series Miniature Pushbutton Switches
PROCESS SEALED MINIATURE PUSHBUTTON
Pushbutton Switch SPDT Standard Through Hole, Right Angle
PROCESS SEALED MINIATURE PUSHBUTTON
SWITCH PUSHBUTTON SPDT 1A 125V
Pushbutton Switches SPDT ON-(ON) RIGHT ANGLE PC 1A
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | M2B15BA5W30 | 2300-M2B15BA5W30 | M2B15BA5W30-ND | M2B15BA5W30 | M2B15BA5W30 | M2B15BA5W30 |
| Product Name | Process Sealed Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | ||||
| Max Current Rating | 1 amps | 1 amps | 1 amps | 1 amps |