TVS DIODE 5.5VWM 10.5VC SOD123F
TVS DIODE 5.5VWM 10.5VC SOD123F
TVS DIODE 5.5VWM 10.5VC SOD123F
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 18-SMFA1805CATR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-123; SOD-123F |
| VC | 10.5 volts |