Vishay Intertechnology, Inc. Diodes - Zener - Single - SML4737A-E3/5A SML4737A-E3/5A

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794751-SML4737A-E3/5 A Series: Automotive, AEC-Q101 Packaging: Reel package Operating Temperature Range: 150°C Package: DO-214AC, SMA Mounting: SMD Tolerance: ±5% Power - Max: 1W Current - Reverse Leakage @ Vr: 10μA @ 5V Voltage - Zener (Nom) (Vz): 7.5V Part Status: Obsolete(EOL) Family Name: SML4737A Categories: Discrete Semiconductor Products Manufacturer Package: DO-214AC (SMA) Impedance (Maximum) (Zzt): 4 Ohm Alternative Parts (Cross-Reference): SMAJ4737A-T; SMAJ4737A-TP; SMAJ4737A-TP-HF; FM4737WB; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794751-SML4737A-E3/5 A Series: Automotive, AEC-Q101 Packaging: Reel package Operating Temperature Range: 150°C Package: DO-214AC, SMA Mounting: SMD Tolerance: ±5% Power - Max: 1W Current - Reverse Leakage @ Vr: 10μA @ 5V Voltage - Zener (Nom) (Vz): 7.5V Part Status: Obsolete(EOL) Family Name: SML4737A Categories: Discrete Semiconductor Products Manufacturer Package: DO-214AC (SMA) Impedance (Maximum) (Zzt): 4 Ohm Alternative Parts (Cross-Reference): SMAJ4737A-T; SMAJ4737A-TP; SMAJ4737A-TP-HF; FM4737WB; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SML4737A-E3/5A - 794751-SML4737A-E3/5A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SML4737A-E3/5A
794751-SML4737A-E3/5A
Diodes - Zener - Single - SML4737A-E3/5A 794751-SML4737A-E3/5A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794751-SML4737A-E3/5 A Series: Automotive, AEC-Q101 Packaging: Reel package Operating Temperature Range: 150°C Package: DO-214AC, SMA Mounting: SMD Tolerance: ±5% Power - Max: 1W Current - Reverse Leakage @ Vr: 10μA @ 5V Voltage - Zener (Nom) (Vz): 7.5V Part Status: Obsolete(EOL) Family Name: SML4737A Categories: Discrete Semiconductor Products Manufacturer Package: DO-214AC (SMA) Impedance (Maximum) (Zzt): 4 Ohm Alternative Parts (Cross-Reference): SMAJ4737A-T; SMAJ4737A-TP; SMAJ4737A-TP-HF; FM4737WB; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794751-SML4737A-E3/5A
Series: Automotive, AEC-Q101
Packaging: Reel package
Operating Temperature Range: 150°C
Package: DO-214AC, SMA
Mounting: SMD
Tolerance: ±5%
Power - Max: 1W
Current - Reverse Leakage @ Vr: 10μA @ 5V
Voltage - Zener (Nom) (Vz): 7.5V
Part Status: Obsolete(EOL)
Family Name: SML4737A
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-214AC (SMA)
Impedance (Maximum) (Zzt): 4 Ohm
Alternative Parts (Cross-Reference): SMAJ4737A-T; SMAJ4737A-TP; SMAJ4737A-TP-HF; FM4737WB;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
7.5V 1W Zener Diode - 287-SML4737A-E3/5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5V 1W Zener Diode
287-SML4737A-E3/5A
7.5V 1W Zener Diode 287-SML4737A-E3/5A
DIODE ZENER 7.5V 1W DO214AC Product overview: SML4737A-E3/5A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4737A-E3/5A can be used for catalog matching and distributor lookup.

DIODE ZENER 7.5V 1W DO214AC Product overview: SML4737A-E3/5A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4737A-E3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - SML4737A-E3/5A-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SML4737A-E3/5A-ND
Single Zener Diodes SML4737A-E3/5A-ND
Zener Diode 7.5V 1W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 7.5V 1W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Zener Diodes Zener Diodes Diodes
Product Number 794751-SML4737A-E3/5A 287-SML4737A-E3/5A SML4737A-E3/5A-ND
Product Name Diodes - Zener - Single - SML4737A-E3/5A 7.5V 1W Zener Diode Single Zener Diodes
VZ 7.5 volts
ZZT 4 ohms 4 ohms
IR 0.0100 mA
Unlock Full Specs
to access all available technical data