Manufacturer: Vishay
Win Source Part Number: 1098402-SML4749-E3/6
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±10%
Current - Reverse Leakage @ Vr: 5μA @ 18.2V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 25 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C
Case / Package: DO-214AC (SMA)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
SML4728 to SML4764A Surface Mount Zener Diodes Product overview: SML4749-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4749-E3/61 can be used for catalog matching and distributor lookup.
24V Zener Diode SML4749 1W DO214AC
24V Zener Diode SML4749 1W DO214AC
Zener Diode 24V 1W ±10% Surface Mount DO-214AC (SMA)
Zener Diode 24V 1W ±10% Surface Mount DO-214AC (SMA)
Zener Diode 24V 1W ±10% Surface Mount DO-214AC (SMA)
Zener Diodes 1W 24V 10% DO214AC SMA
DIODE ZENER 24V 1W DO214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1098402-SML4749-E3/61 | 287-SML4749-E3/61 | 6347412 | 6347412P | SML4749-E3/61GITR-ND | SML4749-E3/61 | SML4749-E3/61 |
| Product Name | Diodes - Zener - Single - SML4749-E3/61 | SMD Zener Diode | Zener Diodes | Zener Diodes | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | |||||
| Package | DO-214AC (SMA); SMA | Tape and Reel | Sma | SMA; SMA | DO-214AC-2 | DO-214AC (SMA); SMA | |
| VZ | 24 volts | 24 volts | 24 volts | ||||
| ZZT | 25 ohms | 25 ohms | 25 ohms | ||||
| PD | 1000 milliwatts | 1000 milliwatts |