SML4728 to SML4764A Surface Mount Zener Diodes Product overview: SML4740A-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4740A-E3/61 can be used for catalog matching and distributor lookup.
Zener Diode 10V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 10V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 10V 1W ±5% Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 1098388-SML4740A-E3/
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 10μA @ 7.6V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 7 Ohm
Family Name: SML4740A
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C
Case / Package: DO-214AC (SMA)
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): 1SMB3EZ10_R1_00001; 1SMB3EZ10_R2_00001; ZS4740A; 1SMA4740_R1_00001;
Introduction Date: November 29, 2010
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
Zener Diodes 1W 10V 5% DO214AC SMA
DIODE ZENER 10V 1W DO214AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-SML4740A-E3/61 | SML4740A-E3/61GIDKR-ND | 1098388-SML4740A-E3/61 | SML4740A-E3/61 | SML4740A-E3/61 |
| Product Name | SMD Zener Diode | Single Zener Diodes | Diodes - Zener - Single - SML4740A-E3/61 | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | DO-214AC (SMA); SMA | DO-214AC-2 | DO-214AC (SMA); SMA | |
| RoHS Compliant | RoHS | ||||
| VZ | 10 volts | 10 volts | 10 volts | ||
| ZZT | 7 ohms | 7 ohms | 7 ohms |