Littelfuse, Inc. TVS Diodes SMF8.5A-T13

Description
14.4V Clamp 13.9A Ipp Tvs Diode Surface Mount SOD-123F
Request a Quote Datasheet
Description
14.4V Clamp 13.9A Ipp Tvs Diode Surface Mount SOD-123F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMF8.5A-T13-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMF8.5A-T13-ND
TVS Diodes SMF8.5A-T13-ND
14.4V Clamp 13.9A Ipp Tvs Diode Surface Mount SOD-123F

14.4V Clamp 13.9A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
Singapore, Singapore
200W 8.5V TVS Protection Diode
144-SMF8.5A-T13
200W 8.5V TVS Protection Diode 144-SMF8.5A-T13
Trans Voltage Suppressor Diode, 200W, 8.5V V(RWM), Unidirectional, 1 Element, Silicon, SMF, 2 PIN Product overview: SMF8.5A-T13 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W, 8.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 200W, 8.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF8.5A-T13 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 200W, 8.5V V(RWM), Unidirectional, 1 Element, Silicon, SMF, 2 PIN Product overview: SMF8.5A-T13 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W, 8.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 200W, 8.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF8.5A-T13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMF8.5A-T13 - 1098340-SMF8.5A-T13 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF8.5A-T13
1098340-SMF8.5A-T13
TVS - TVS - Diodes - SMF8.5A-T13 1098340-SMF8.5A-T13
Manufacturer: Littelfuse Inc. Win Source Part Number: 1098340-SMF8.5A-T13 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-123F STAND-OFF Voltage (Vwm): 8.5V Minimum Breakdown Voltage: 9.44V Max Clamping Voltage: 14.4V Peak Pulse Current(Ippm): 13.9A Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1098340-SMF8.5A-T13
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-123F
STAND-OFF Voltage (Vwm): 8.5V
Minimum Breakdown Voltage: 9.44V
Max Clamping Voltage: 14.4V
Peak Pulse Current(Ippm): 13.9A
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF8.5A-T13 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF8.5A-T13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF8.5A-T13
TVS DIODE 8.5VWM 14.4VC SOD123FL

TVS DIODE 8.5VWM 14.4VC SOD123FL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF8.5A-T13-ND 144-SMF8.5A-T13 1098340-SMF8.5A-T13 SMF8.5A-T13
Product Name TVS Diodes 200W 8.5V TVS Protection Diode TVS - TVS - Diodes - SMF8.5A-T13 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOD-123; SOD-123F Tape and Reel SOD-123; SOD-123F SOD-123; SOD-123F
Peak Pulse Power 200 watts 200 watts 200 watts
VC 14.4 volts 14.4 volts 14.4 volts
VBR 9.44 volts 9.44 volts 9.44 volts
Unlock Full Specs
to access all available technical data