Vishay Intertechnology, Inc. 6.8V 1W Zener Diode SML4736AHE3/5A

Description
DIODE ZENER 6.8V 1W DO214AC Product overview: SML4736AHE3/5A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4736AHE3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 6.8V 1W DO214AC Product overview: SML4736AHE3/5A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4736AHE3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8V 1W Zener Diode 287-SML4736AHE3/5A
DIODE ZENER 6.8V 1W DO214AC Product overview: SML4736AHE3/5A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4736AHE3/5A can be used for catalog matching and distributor lookup.

DIODE ZENER 6.8V 1W DO214AC Product overview: SML4736AHE3/5A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4736AHE3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279166-SML4736AHE3/5A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279166-SML4736AHE3/5A
Discrete Semiconductor Products - Diodes - Zener - Single 1279166-SML4736AHE3/5A
Win Source Part Number: 1279166-SML4736AHE3/ 5A Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 7,500 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1 W Current - Reverse Leakage @ Vr: 10 µA @ 4 V Voltage - Zener (Nom) (Vz): 6.8 V Impedance (Max) (Zzt): 3.5 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SML4736 Product Status: Obsolete

Win Source Part Number: 1279166-SML4736AHE3/5A
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 10 µA @ 4 V
Voltage - Zener (Nom) (Vz): 6.8 V
Impedance (Max) (Zzt): 3.5 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SML4736
Product Status: Obsolete

Buy Now Datasheet
Single Zener Diodes - SML4736AHE3/5A-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SML4736AHE3/5A-ND
Single Zener Diodes SML4736AHE3/5A-ND
Zener Diode 6.8V 1W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 6.8V 1W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Zener Diodes Zener Diodes Diodes
Product Number 287-SML4736AHE3/5A 1279166-SML4736AHE3/5A SML4736AHE3/5A-ND
Product Name 6.8V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes
Package Tape & Reel (TR) DO-214AC, SMA
RoHS Compliant RoHS
ZZT 4 ohms 4 ohms
Unlock Full Specs
to access all available technical data