Vishay Intertechnology, Inc. 8.2V 1W Zener Diode SML4738A-E3/5A

Description
ZENER SGL 8.2V 5% 1W 2PIN DO-214AC - Tape and Reel Product overview: SML4738A-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4738A-E3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ZENER SGL 8.2V 5% 1W 2PIN DO-214AC - Tape and Reel Product overview: SML4738A-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4738A-E3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8.2V 1W Zener Diode
287-SML4738A-E3/5A
8.2V 1W Zener Diode 287-SML4738A-E3/5A
ZENER SGL 8.2V 5% 1W 2PIN DO-214AC - Tape and Reel Product overview: SML4738A-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4738A-E3/5A can be used for catalog matching and distributor lookup.

ZENER SGL 8.2V 5% 1W 2PIN DO-214AC - Tape and Reel Product overview: SML4738A-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4738A-E3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - SML4738A-E3/5A-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SML4738A-E3/5A-ND
Single Zener Diodes SML4738A-E3/5A-ND
Zener Diode 8.2V 1W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 8.2V 1W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes - Zener - Single - SML4738A-E3/5A - 794752-SML4738A-E3/5A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SML4738A-E3/5A
794752-SML4738A-E3/5A
Diodes - Zener - Single - SML4738A-E3/5A 794752-SML4738A-E3/5A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794752-SML4738A-E3/5 A Series: Automotive, AEC-Q101 Packaging: Reel package Operating Temperature Range: 150°C Package: DO-214AC, SMA Mounting: SMD Tolerance: ±5% Power - Max: 1W Current - Reverse Leakage @ Vr: 10μA @ 6V Voltage - Zener (Nom) (Vz): 8.2V Family Name: SML4738A Categories: Discrete Semiconductor Products Manufacturer Package: DO-214AC (SMA) Impedance (Maximum) (Zzt): 4.5 Ohm Alternative Parts (Cross-Reference): SMAJ4738A-T; SMAJ4738A-TP-HF; SMAJ4738A-TP; FM4738WB; Introduction Date: November 29, 2010 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794752-SML4738A-E3/5A
Series: Automotive, AEC-Q101
Packaging: Reel package
Operating Temperature Range: 150°C
Package: DO-214AC, SMA
Mounting: SMD
Tolerance: ±5%
Power - Max: 1W
Current - Reverse Leakage @ Vr: 10μA @ 6V
Voltage - Zener (Nom) (Vz): 8.2V
Family Name: SML4738A
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-214AC (SMA)
Impedance (Maximum) (Zzt): 4.5 Ohm
Alternative Parts (Cross-Reference): SMAJ4738A-T; SMAJ4738A-TP-HF; SMAJ4738A-TP; FM4738WB;
Introduction Date: November 29, 2010
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SML4738A-E3/5A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SML4738A-E3/5A
Discrete Semiconductor Products - Diodes - Zener SML4738A-E3/5A
DIODE ZENER 8.2V 1W DO214AC

DIODE ZENER 8.2V 1W DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SML4738A-E3/5A
Zener Diodes SML4738A-E3/5A
Zener Diodes RECOMMENDED ALT 78-SML4738A/5A

Zener Diodes RECOMMENDED ALT 78-SML4738A/5A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-SML4738A-E3/5A SML4738A-E3/5A-ND 794752-SML4738A-E3/5A SML4738A-E3/5A SML4738A-E3/5A
Product Name 8.2V 1W Zener Diode Single Zener Diodes Diodes - Zener - Single - SML4738A-E3/5A Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel DO-214AC (SMA); SMA SMA
RoHS Compliant RoHS
VZ 8.2 volts 8.2 volts 8.2 volts
ZZT 4 ohms 4 ohms 4 ohms
Unlock Full Specs
to access all available technical data