Zener Diode 27V 1W ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 27V 1W DO214AC
Zener Diodes Zener Diode DO214-HE3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | SML4750AHE3/5A-ND | SML4750AHE3/5A | SML4750AHE3/5A |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | |
| Life Cycle Stage | Removed; Discontinued at Digi-Key | ||
| Package | DO-214AC (SMA); SMA |