Micro Commercial Components Corp. TVS Diodes SMF90A-TP

Description
146V Clamp 1.2A Ipp Tvs Diode Surface Mount SOD-123FL
Request a Quote Datasheet
Description
146V Clamp 1.2A Ipp Tvs Diode Surface Mount SOD-123FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMF90A-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
146V Clamp 1.2A Ipp Tvs Diode Surface Mount SOD-123FL

146V Clamp 1.2A Ipp Tvs Diode Surface Mount SOD-123FL

Buy Now Datasheet
TVS Diodes - SMF90A-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
146V Clamp 1.2A Ipp Tvs Diode Surface Mount SOD-123FL

146V Clamp 1.2A Ipp Tvs Diode Surface Mount SOD-123FL

Buy Now Datasheet
TVS Diodes - SMF90A-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
146V Clamp 1.2A Ipp Tvs Diode Surface Mount SOD-123FL

146V Clamp 1.2A Ipp Tvs Diode Surface Mount SOD-123FL

Buy Now Datasheet
TVS - TVS - Diodes - SMF90A-TP - 1098346-SMF90A-TP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF90A-TP
1098346-SMF90A-TP
TVS - TVS - Diodes - SMF90A-TP 1098346-SMF90A-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1098346-SMF90A-TP Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 175°C (TA) Case / Package: SOD-123FL STAND-OFF Voltage (Vwm): 90V Minimum Breakdown Voltage: 100V Max Clamping Voltage: 146V Peak Pulse Current(Ippm): 1.2A Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Micro Commercial Co
Win Source Part Number: 1098346-SMF90A-TP
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 175°C (TA)
Case / Package: SOD-123FL
STAND-OFF Voltage (Vwm): 90V
Minimum Breakdown Voltage: 100V
Max Clamping Voltage: 146V
Peak Pulse Current(Ippm): 1.2A
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF90A-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF90A-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF90A-TP
TVS DIODE 90VWM 146VC SOD123FL

TVS DIODE 90VWM 146VC SOD123FL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF90A-TPMSDKR-ND 1098346-SMF90A-TP SMF90A-TP
Product Name TVS Diodes TVS - TVS - Diodes - SMF90A-TP Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package SOD-123; SOD-123F SOD-123; SOD-123FL SOD-123; SOD-123FL
Peak Pulse Power 200 watts 200 watts
VC 146 volts 146 volts 146 volts
VBR 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1221215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package Do-214ac (sma)
View Details
TVS - TVS - Diodes - 1V5KE200A - 905808-1V5KE200A - Win Source Electronics
Specs
Package DO-201; DO-201AD
Tj -55 to 175 C (-67 to 347 F)
View Details
Power TVS Modules - 90KS200CH3 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details