Vishay Precision Group Diodes - Zener - Single - SML4744A-E3/61 SML4744A-E3/61

Description
Manufacturer: Vishay Win Source Part Number: 106275-SML4744A-E3/6 1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 11.4V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 14 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 106275-SML4744A-E3/6 1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 11.4V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 14 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SML4744A-E3/61 - 106275-SML4744A-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SML4744A-E3/61
106275-SML4744A-E3/61
Diodes - Zener - Single - SML4744A-E3/61 106275-SML4744A-E3/61
Manufacturer: Vishay Win Source Part Number: 106275-SML4744A-E3/6 1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 11.4V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 14 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 106275-SML4744A-E3/61
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 11.4V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 14 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
15V 1W Zener Diode
287-SML4744A-E3/61
15V 1W Zener Diode 287-SML4744A-E3/61
Diode Zener Single 15V 5% 1W 2-Pin SMA T/R Product overview: SML4744A-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4744A-E3/61 can be used for catalog matching and distributor lookup.

Diode Zener Single 15V 5% 1W 2-Pin SMA T/R Product overview: SML4744A-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4744A-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 8193848P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8193848P
Zener Diodes 8193848P
Diode Zener Single 15V 5% 1W

Diode Zener Single 15V 5% 1W

Supplier's Site
Zener Diodes - 8193848 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8193848
Zener Diodes 8193848
Diode Zener Single 15V 5% 1W

Diode Zener Single 15V 5% 1W

Supplier's Site
Zener Diodes - 1777550 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1777550
Zener Diodes 1777550
Diode Zener Single 15V 5% 1W

Diode Zener Single 15V 5% 1W

Supplier's Site
Single Zener Diodes - SML4744A-E3/61TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SML4744A-E3/61TR-ND
Single Zener Diodes SML4744A-E3/61TR-ND
Zener Diode 15V 1W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 15V 1W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - SML4744A-E3/61CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SML4744A-E3/61CT-ND
Single Zener Diodes SML4744A-E3/61CT-ND
Zener Diode 15V 1W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 15V 1W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - SML4744A-E3/61DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SML4744A-E3/61DKR-ND
Single Zener Diodes SML4744A-E3/61DKR-ND
Zener Diode 15V 1W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 15V 1W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SML4744A-E3/61
Zener Diodes SML4744A-E3/61
Zener Diodes 15 Volt 1.0W 5%

Zener Diodes 15 Volt 1.0W 5%

Buy Now Datasheet
Single Zener Diodes - SML4744A-E3/61 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SML4744A-E3/61
Single Zener Diodes SML4744A-E3/61
DIODE ZENER 15V 1W DO214AC

DIODE ZENER 15V 1W DO214AC

Supplier's Site Datasheet
Diode, Zener, 1W, 15V, Do-214Ac-2, Full Reel; Zener Voltage Nom Vishay - 20M0189 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 1W, 15V, Do-214Ac-2, Full Reel; Zener Voltage Nom Vishay
20M0189
Diode, Zener, 1W, 15V, Do-214Ac-2, Full Reel; Zener Voltage Nom Vishay 20M0189
DIODE, ZENER, 1W, 15V, DO-214AC-2, FULL REEL; Zener Voltage Nom:15V; Power Dissipation:1W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 1W, 15V, DO-214AC-2, FULL REEL; Zener Voltage Nom:15V; Power Dissipation:1W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 15V, 1W, Do-214Ac; Zener Voltage Vz Typ Vishay - 60AC3844 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 15V, 1W, Do-214Ac; Zener Voltage Vz Typ Vishay
60AC3844
Zener Diode, 15V, 1W, Do-214Ac; Zener Voltage Vz Typ Vishay 60AC3844
ZENER DIODE, 15V, 1W, DO-214AC; Zener Voltage Vz Typ:15V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 15V, 1W, DO-214AC; Zener Voltage Vz Typ:15V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SML4744A-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SML4744A-E3/61
Discrete Semiconductor Products - Diodes - Zener SML4744A-E3/61
DIODE ZENER 15V 1W DO214AC

DIODE ZENER 15V 1W DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 106275-SML4744A-E3/61 287-SML4744A-E3/61 8193848P 8193848 SML4744A-E3/61TR-ND SML4744A-E3/61 SML4744A-E3/61 20M0189 60AC3844 SML4744A-E3/61
Product Name Diodes - Zener - Single - SML4744A-E3/61 15V 1W Zener Diode Zener Diodes Zener Diodes Single Zener Diodes Zener Diodes Single Zener Diodes Diode, Zener, 1W, 15V, Do-214Ac-2, Full Reel; Zener Voltage Nom Vishay Zener Diode, 15V, 1W, Do-214Ac; Zener Voltage Vz Typ Vishay Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package DO-214AC (SMA); SMA Cut Tape DO-214AC Do-214ac (sma) DO-214AC-2 DO-214AC, SMA; SMA DO-214AC (SMA); SMA DO-214AC DO-214AC (SMA); SMA
VZ 15 volts 15 volts 15 volts 15 volts 15 volts
ZZT 14 ohms 14 ohms 14 ohms 14 ohms
PD 1000 milliwatts 1000 milliwatts 1000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Bidirectional Zener diode - BZB100A-QX - Nexperia B.V.
Specs
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
IR 5.00E-8 mA
View Details
Zener Diodes - 1660345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details