Vishay Intertechnology, Inc. Diodes - Zener - Single - SML4731A-E3/5A SML4731A-E3/5A

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794750-SML4731A-E3/5 A Series: Automotive, AEC-Q101 Packaging: Reel package Operating Temperature Range: 150°C Package: DO-214AC, SMA Mounting: SMD Tolerance: ±5% Power - Max: 1W Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 4.3V Part Status: Obsolete(EOL) Family Name: SML4731A Categories: Discrete Semiconductor Products Manufacturer Package: DO-214AC (SMA) Impedance (Maximum) (Zzt): 9 Ohm Alternative Parts (Cross-Reference): SMAJ4731A-TP-HF; SMAJ4731A-TP; SZ154D; SML4731A; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794750-SML4731A-E3/5 A Series: Automotive, AEC-Q101 Packaging: Reel package Operating Temperature Range: 150°C Package: DO-214AC, SMA Mounting: SMD Tolerance: ±5% Power - Max: 1W Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 4.3V Part Status: Obsolete(EOL) Family Name: SML4731A Categories: Discrete Semiconductor Products Manufacturer Package: DO-214AC (SMA) Impedance (Maximum) (Zzt): 9 Ohm Alternative Parts (Cross-Reference): SMAJ4731A-TP-HF; SMAJ4731A-TP; SZ154D; SML4731A; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SML4731A-E3/5A - 794750-SML4731A-E3/5A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SML4731A-E3/5A
794750-SML4731A-E3/5A
Diodes - Zener - Single - SML4731A-E3/5A 794750-SML4731A-E3/5A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794750-SML4731A-E3/5 A Series: Automotive, AEC-Q101 Packaging: Reel package Operating Temperature Range: 150°C Package: DO-214AC, SMA Mounting: SMD Tolerance: ±5% Power - Max: 1W Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 4.3V Part Status: Obsolete(EOL) Family Name: SML4731A Categories: Discrete Semiconductor Products Manufacturer Package: DO-214AC (SMA) Impedance (Maximum) (Zzt): 9 Ohm Alternative Parts (Cross-Reference): SMAJ4731A-TP-HF; SMAJ4731A-TP; SZ154D; SML4731A; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794750-SML4731A-E3/5A
Series: Automotive, AEC-Q101
Packaging: Reel package
Operating Temperature Range: 150°C
Package: DO-214AC, SMA
Mounting: SMD
Tolerance: ±5%
Power - Max: 1W
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 4.3V
Part Status: Obsolete(EOL)
Family Name: SML4731A
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-214AC (SMA)
Impedance (Maximum) (Zzt): 9 Ohm
Alternative Parts (Cross-Reference): SMAJ4731A-TP-HF; SMAJ4731A-TP; SZ154D; SML4731A;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Zener Diodes - SML4731A-E3/5A-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SML4731A-E3/5A-ND
Single Zener Diodes SML4731A-E3/5A-ND
Zener Diode 4.3V 1W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 4.3V 1W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
4.3V 1W Zener Diode - 287-SML4731A-E3/5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.3V 1W Zener Diode
287-SML4731A-E3/5A
4.3V 1W Zener Diode 287-SML4731A-E3/5A
DIODE ZENER 4.3V 1W DO214AC Product overview: SML4731A-E3/5A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4731A-E3/5A can be used for catalog matching and distributor lookup.

DIODE ZENER 4.3V 1W DO214AC Product overview: SML4731A-E3/5A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4731A-E3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Diodes Zener Diodes
Product Number 794750-SML4731A-E3/5A SML4731A-E3/5A-ND 287-SML4731A-E3/5A
Product Name Diodes - Zener - Single - SML4731A-E3/5A Single Zener Diodes 4.3V 1W Zener Diode
VZ 4.3 volts
ZZT 9 ohms 9 ohms
IR 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1222850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4486 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator double diodes - BZB984-C3V6,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers