Vishay Precision Group Zener Diodes SML4749A-E3/61

Description
Diode Zener Single 24V 5% 1W
Request a Quote Datasheet
Description
Diode Zener Single 24V 5% 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 8193854 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8193854
Zener Diodes 8193854
Diode Zener Single 24V 5% 1W

Diode Zener Single 24V 5% 1W

Supplier's Site
Zener Diodes - 8193854P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8193854P
Zener Diodes 8193854P
Diode Zener Single 24V 5% 1W

Diode Zener Single 24V 5% 1W

Supplier's Site
Zener Diodes - 1656224 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1656224
Zener Diodes 1656224
Diode Zener Single 24V 5% 1W

Diode Zener Single 24V 5% 1W

Supplier's Site
Single Zener Diodes - SML4749A-E3/61CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SML4749A-E3/61CT-ND
Single Zener Diodes SML4749A-E3/61CT-ND
Zener Diode 24V 1W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 24V 1W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - SML4749A-E3/61DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SML4749A-E3/61DKR-ND
Single Zener Diodes SML4749A-E3/61DKR-ND
Zener Diode 24V 1W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 24V 1W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - SML4749A-E3/61TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SML4749A-E3/61TR-ND
Single Zener Diodes SML4749A-E3/61TR-ND
Zener Diode 24V 1W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 24V 1W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes - Zener - Single - SML4749A-E3/61 - 113123-SML4749A-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SML4749A-E3/61
113123-SML4749A-E3/61
Diodes - Zener - Single - SML4749A-E3/61 113123-SML4749A-E3/61
Manufacturer: Vishay Win Source Part Number: 113123-SML4749A-E3/6 1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 18.2V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 25 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 113123-SML4749A-E3/61
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 18.2V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 25 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
24V 1000MW Zener Diode
287-SML4749A-E3/61
24V 1000MW Zener Diode 287-SML4749A-E3/61
DIODE ZENER 24V 1000MW DO214 Product overview: SML4749A-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1000MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1000MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4749A-E3/61 can be used for catalog matching and distributor lookup.

DIODE ZENER 24V 1000MW DO214 Product overview: SML4749A-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1000MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1000MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4749A-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode, 24V, 1W, Do-214Ac; Zener Voltage Vz Typ Vishay - 60AC3846 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 24V, 1W, Do-214Ac; Zener Voltage Vz Typ Vishay
60AC3846
Zener Diode, 24V, 1W, Do-214Ac; Zener Voltage Vz Typ Vishay 60AC3846
ZENER DIODE, 24V, 1W, DO-214AC; Zener Voltage Vz Typ:24V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 24V, 1W, DO-214AC; Zener Voltage Vz Typ:24V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - SML4749A-E3/61 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SML4749A-E3/61
Single Zener Diodes SML4749A-E3/61
DIODE ZENER 24V 1W DO214AC

DIODE ZENER 24V 1W DO214AC

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SML4749A-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SML4749A-E3/61
Discrete Semiconductor Products - Diodes - Zener SML4749A-E3/61
DIODE ZENER 24V 1W DO214AC

DIODE ZENER 24V 1W DO214AC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 8193854 8193854P 1656224 SML4749A-E3/61CT-ND 113123-SML4749A-E3/61 287-SML4749A-E3/61 60AC3846 SML4749A-E3/61 SML4749A-E3/61
Product Name Zener Diodes Zener Diodes Zener Diodes Single Zener Diodes Diodes - Zener - Single - SML4749A-E3/61 24V 1000MW Zener Diode Zener Diode, 24V, 1W, Do-214Ac; Zener Voltage Vz Typ Vishay Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Do-214ac (sma) DO-214AC (SMA); SMA Sma DO-214AC (SMA); SMA Tape and Reel DO-214AC DO-214AC, SMA; SMA DO-214AC (SMA); SMA
Pin Count 2 2 2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active
VZ 24 volts 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data