Diode Zener Single 18V 10% 1W 2-Pin SMA T/R Product overview: SML4746-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 1W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-SML4746-E3/61 can be used for catalog matching and distributor lookup.
Zener Diode 18V 1W ±10% Surface Mount DO-214AC (SMA)
Zener Diode 18V 1W ±10% Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 064981-SML4746-E3/61
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±10%
Current - Reverse Leakage @ Vr: 5μA @ 13.7V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C
Case / Package: DO-214AC (SMA)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
DIODE ZENER 18V 1W DO214AC
ZENER DIODE, 18V, 1W, DO-214AC; Zener Voltage Vz Typ:18V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:10%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 48-SML4746-E3/61 | SML4746-E3/61GICT-ND | 064981-SML4746-E3/61 | SML4746-E3/61 | 60AC3845 |
| Product Name | 18V 1W Zener Diode | Single Zener Diodes | Diodes - Zener - Single - SML4746-E3/61 | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 18V, 1W, Do-214Ac; Zener Voltage Vz Typ Vishay |
| Package | Tape and Reel | DO-214AC (SMA); SMA | DO-214AC (SMA); SMA | DO-214AC | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 18 volts | 18 volts | 18 volts | 18 volts | |
| ZZT | 20 ohms | 20 ohms | 20 ohms | ||
| PD | 1000 milliwatts | 1000 milliwatts | 1000 milliwatts |