DIODE ZENER 30V 1W DO214AC
Zener Diode 30V 1W ±10% Surface Mount DO-214AC (SMA)
DIODE ZENER 30V 1W DO214AC
ZENER SGL 30V 10% 1W 2PIN SMA - Tape and Reel Product overview: SML4751-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4751-E3/5A can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 064983-SML4751-E3/5A
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±10%
Current - Reverse Leakage @ Vr: 5μA @ 22.8V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C
Case / Package: DO-214AC (SMA)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
DIODE ZENER 30V 1W DO214AC
Zener Diodes 1W 30V 10% DO214AC SMA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-SML4751-E3/5ACT-ND | 287-SML4751-E3/5A | 064983-SML4751-E3/5A | SML4751-E3/5A | SML4751-E3/5A |
| Product Name | Single Zener Diodes | 30V 1W Zener Diode | Diodes - Zener - Single - SML4751-E3/5A | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | |
| Package | Tape and Reel | DO-214AC (SMA); SMA | DO-214AC (SMA); SMA | DO-214AC-2 | |
| RoHS Compliant | RoHS | ||||
| VZ | 30 volts | 30 volts | 30 volts |