Vishay Intertechnology, Inc. 8.5V 200W TVS Protection Diode SMF8V5A-E3-08

Description
TVS Diode, 8.5V VRWM, 200W Peak Power, Unidirectional, SMF, DO-219AB Product overview: SMF8V5A-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8.5V, 200W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8.5V, 200W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF8V5A-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode, 8.5V VRWM, 200W Peak Power, Unidirectional, SMF, DO-219AB Product overview: SMF8V5A-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8.5V, 200W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8.5V, 200W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF8V5A-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8.5V 200W TVS Protection Diode
144-SMF8V5A-E3-08
8.5V 200W TVS Protection Diode 144-SMF8V5A-E3-08
TVS Diode, 8.5V VRWM, 200W Peak Power, Unidirectional, SMF, DO-219AB Product overview: SMF8V5A-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8.5V, 200W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8.5V, 200W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF8V5A-E3-08 can be used for catalog matching and distributor lookup.

TVS Diode, 8.5V VRWM, 200W Peak Power, Unidirectional, SMF, DO-219AB Product overview: SMF8V5A-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8.5V, 200W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8.5V, 200W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF8V5A-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 112-SMF8V5A-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
14.4V Clamp 13.9A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

14.4V Clamp 13.9A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS Diodes - 112-SMF8V5A-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
14.4V Clamp 13.9A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

14.4V Clamp 13.9A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS Diodes - 112-SMF8V5A-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
14.4V Clamp 13.9A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

14.4V Clamp 13.9A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS - TVS - Diodes - SMF8V5A-E3-08 - 803696-SMF8V5A-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF8V5A-E3-08
803696-SMF8V5A-E3-08
TVS - TVS - Diodes - SMF8V5A-E3-08 803696-SMF8V5A-E3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 803696-SMF8V5A-E3-08 Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 8.5V Voltage - Breakdown (Min): 9.44V Current - Peak Pulse (10/1000μs): 13.9A Power - Peak Pulse: 200W Power Line Protection: No Supplier Device Package: SMF Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-219AB Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 14.4V Capacitance at Frequency: 674pF at 1MHz Part Number Series: SMF*A

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 803696-SMF8V5A-E3-08
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8.5V
Voltage - Breakdown (Min): 9.44V
Current - Peak Pulse (10/1000μs): 13.9A
Power - Peak Pulse: 200W
Power Line Protection: No
Supplier Device Package: SMF
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-219AB
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 14.4V
Capacitance at Frequency: 674pF at 1MHz
Part Number Series: SMF*A

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF8V5A-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF8V5A-E3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF8V5A-E3-08
TVS DIODE 8.5VWM 14.4VC SMF

TVS DIODE 8.5VWM 14.4VC SMF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMF8V5A-E3-08 112-SMF8V5A-E3-08CT-ND 803696-SMF8V5A-E3-08 SMF8V5A-E3-08
Product Name 8.5V 200W TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SMF8V5A-E3-08 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-219AB DO-219AB (SMF)
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts
Tj -55 C (-67 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data