Vishay Intertechnology, Inc. 24V 1W Zener Diode SML4749AHE3/5A

Description
DIODE ZENER 24V 1W DO214AC Product overview: SML4749AHE3/5A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4749AHE3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 24V 1W DO214AC Product overview: SML4749AHE3/5A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4749AHE3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V 1W Zener Diode - 287-SML4749AHE3/5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 1W Zener Diode
287-SML4749AHE3/5A
24V 1W Zener Diode 287-SML4749AHE3/5A
DIODE ZENER 24V 1W DO214AC Product overview: SML4749AHE3/5A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4749AHE3/5A can be used for catalog matching and distributor lookup.

DIODE ZENER 24V 1W DO214AC Product overview: SML4749AHE3/5A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4749AHE3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279275-SML4749AHE3/5A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279275-SML4749AHE3/5A
Discrete Semiconductor Products - Diodes - Zener - Single 1279275-SML4749AHE3/5A
Win Source Part Number: 1279275-SML4749AHE3/ 5A Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 7,500 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1 W Current - Reverse Leakage @ Vr: 5 µA @ 18.2 V Voltage - Zener (Nom) (Vz): 24 V Impedance (Max) (Zzt): 25 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SML4749

Win Source Part Number: 1279275-SML4749AHE3/5A
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 5 µA @ 18.2 V
Voltage - Zener (Nom) (Vz): 24 V
Impedance (Max) (Zzt): 25 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SML4749

Buy Now Datasheet
Single Zener Diodes - SML4749AHE3/5A-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SML4749AHE3/5A-ND
Single Zener Diodes SML4749AHE3/5A-ND
Zener Diode 24V 1W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 24V 1W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SML4749AHE3/5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SML4749AHE3/5A
Discrete Semiconductor Products - Diodes - Zener SML4749AHE3/5A
DIODE ZENER 24V 1W DO214AC

DIODE ZENER 24V 1W DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-SML4749AHE3/5A 1279275-SML4749AHE3/5A SML4749AHE3/5A-ND SML4749AHE3/5A
Product Name 24V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) DO-214AC, SMA DO-214AC (SMA); SMA
RoHS Compliant RoHS
ZZT 25 ohms 25 ohms 25 ohms
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data