Win Source Part Number: 1296421-SMF8V5A-M3-0
Category: Circuit Protection>TVS - Diodes
Series: eSMP®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 30,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8.5V
Voltage - Breakdown (Min): 9.44V
Voltage - Clamping (Max) @ Ipp: 14.4V
Power - Peak Pulse: 200W
Power Line Protection: No
Capacitance @ Frequency: 674pF @ 1MHz
Current - Peak Pulse (10/1000µs): 13.9A
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -65°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMF8V5
TVS DIODE 8.5VWM 14.4V DO219AB
14.4V Clamp 13.9A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
TVS DIODE 8.5VWM 14.4V DO219AB
TVS DIODE 8.5VWM 14.4VC SMF Product overview: SMF8V5A-M3-08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF8V5A-M3-08 can be used for catalog matching and distributor lookup.
TVS DIODE 8.5VWM 14.4VC SMF
TVS Diodes / ESD Suppressors ESD PROTECTION DIODE SMF DO219-M3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1296421-SMF8V5A-M3-08 | 112-SMF8V5A-M3-08DKR-ND | 144-SMF8V5A-M3-08 | SMF8V5A-M3-08 | SMF8V5A-M3-08 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Package | DO-219AB | DO-219AB | Tape & Reel (TR) | DO-219AB (SMF) | DO-219AB-2 |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts | |
| VC | 14.4 volts | 14.4 volts | 14.4 volts | ||
| VBR | 9.44 volts | 9.44 volts | 9.44 volts | ||
| CT | 674 pF |