onsemi TVS Diodes SMF8.5AT1G

Description
14.4V Clamp 13.9A Ipp Tvs Diode Surface Mount SOD-123FL
Request a Quote Datasheet
Description
14.4V Clamp 13.9A Ipp Tvs Diode Surface Mount SOD-123FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMF8.5AT1GOS-ND - DigiKey
Thief River Falls, MN, United States
14.4V Clamp 13.9A Ipp Tvs Diode Surface Mount SOD-123FL

14.4V Clamp 13.9A Ipp Tvs Diode Surface Mount SOD-123FL

Buy Now Datasheet
TVS - TVS - Diodes - SMF8.5AT1G - 1098341-SMF8.5AT1G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF8.5AT1G
1098341-SMF8.5AT1G
TVS - TVS - Diodes - SMF8.5AT1G 1098341-SMF8.5AT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1098341-SMF8.5AT1G Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-123FL STAND-OFF Voltage (Vwm): 8.5V Minimum Breakdown Voltage: 9.44V Max Clamping Voltage: 14.4V Peak Pulse Current(Ippm): 13.9A Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1098341-SMF8.5AT1G
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-123FL
STAND-OFF Voltage (Vwm): 8.5V
Minimum Breakdown Voltage: 9.44V
Max Clamping Voltage: 14.4V
Peak Pulse Current(Ippm): 13.9A
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
85V 1.3A 137V TVS Protection Diode - 144-SMF8.5AT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
85V 1.3A 137V TVS Protection Diode
144-SMF8.5AT1G
85V 1.3A 137V TVS Protection Diode 144-SMF8.5AT1G
85V TVS Diode, 1.3A Peak Pulse Current, 137V Clamping, SOD-123FL Product overview: SMF8.5AT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 85V, 1.3A, 137V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 85V, 1.3A, 137V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF8.5AT1G can be used for catalog matching and distributor lookup.

85V TVS Diode, 1.3A Peak Pulse Current, 137V Clamping, SOD-123FL Product overview: SMF8.5AT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 85V, 1.3A, 137V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 85V, 1.3A, 137V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF8.5AT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF8.5AT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF8.5AT1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF8.5AT1G
TVS DIODE 8.5VWM 14.4VC SOD123FL

TVS DIODE 8.5VWM 14.4VC SOD123FL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF8.5AT1GOS-ND 1098341-SMF8.5AT1G 144-SMF8.5AT1G SMF8.5AT1G
Product Name TVS Diodes TVS - TVS - Diodes - SMF8.5AT1G 85V 1.3A 137V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOD-123; SOD-123F SOD-123; SOD-123FL Tape and Reel SOD-123; SOD-123FL
Peak Pulse Power 200 watts 200 watts 200 watts
VC 14.4 volts 14.4 volts 14.4 volts
VBR 9.44 volts 9.44 volts 9.44 volts
Unlock Full Specs
to access all available technical data