ZENER SGL 10V 5% 1W 2PIN DO-214AC - Tape and Reel Product overview: SML4740A-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4740A-E3/5A can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 934281-SML4740A-E3/5
Series: Automotive, AEC-Q101
Operating Temperature Range: 150°C
Features: Zener Diode 10 V 1 W ±5% Surface Mount DO-214AC (SMA)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SML4740
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SML4740A-E3/5AGITR, SML4740A-E3/5A-ND, SML4740A-E3/5AGICT, SML4740A-E3/5AGIDKR
Zener Diode 10V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 10V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 10V 1W ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 10V 1W DO214AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 287-SML4740A-E3/5A | 934281-SML4740A-E3/5A | SML4740A-E3/5AGITR-ND | SML4740A-E3/5A |
| Product Name | 10V 1W Zener Diode | Diodes - Zener - Single - SML4740A-E3/5A | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | DO-214AC (SMA); SMA | DO-214AC (SMA); SMA | |
| RoHS Compliant | RoHS | |||
| VZ | 10 volts | 10 volts | ||
| ZZT | 7 ohms | 7 ohms |