Diode Zener Single 12V 5% 1000mW 2-Pin SMA T/R Automotive AEC-Q101 Product overview: SML4742AHE3_A/I from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 12V, 1000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 12V, 1000mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4742AHE3_A/I can be used for catalog matching and distributor lookup.
Win Source Part Number: 1279383-SML4742AHE3_
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 5 µA @ 9.1 V
Voltage - Zener (Nom) (Vz): 12 V
Impedance (Max) (Zzt): 9 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SML4742AHE3_A/ID
Base Product Number: SML4742
DIODE ZENER 12V 1W DO214AC
DIODE ZENER 12V 1W DO214AC
Zener Diode 12V 1W ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 12V 1W DO214AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 287-SML4742AHE3_A/I | 1279383-SML4742AHE3_A/I | 112-SML4742AHE3_A/IDKR-ND | SML4742AHE3_A/I |
| Product Name | Automotive 12V 1000mW Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | DO-214AC, SMA | DO-214AC (SMA); SMA | |
| RoHS Compliant | RoHS | |||
| VZ | 12 volts | 12 volts | 12 volts | |
| ZZT | 9 ohms | 9 ohms | 9 ohms |