Zener Diodes ZENER DIODE DO214 Product overview: SML4749HE3_A/H from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-SML4749HE3_A/H can be used for catalog matching and distributor lookup.
Win Source Part Number: 1279358-SML4749HE3_A
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,800
Mounting: SMD (SMT)
Tolerance: ±10%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 5 µA @ 18.2 V
Voltage - Zener (Nom) (Vz): 24 V
Impedance (Max) (Zzt): 25 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SML4749
Zener Diode 24V 1W ±10% Surface Mount DO-214AC (SMA)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes |
| Product Number | 2086-SML4749HE3_A/H | 1279358-SML4749HE3_A/H | SML4749HE3_A/H-ND |
| Product Name | Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes |
| Package | Reel | DO-214AC, SMA | |
| RoHS Compliant | RoHS | ||
| VZ | 24 volts |