Win Source Part Number: 1279564-SML4746-E3/5
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±10%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 5 µA @ 13.7 V
Voltage - Zener (Nom) (Vz): 18 V
Impedance (Max) (Zzt): 20 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SML4746-E3/5A,SML474
Base Product Number: SML4746
Zener Diode 18V 1W ±10% Surface Mount DO-214AC (SMA)
Zener Diode 18V 1W ±10% Surface Mount DO-214AC (SMA)
Zener Diode 18V 1W ±10% Surface Mount DO-214AC (SMA)
ZENER SGL 18V 10% 1W 2PIN DO-214AC - Tape and Reel Product overview: SML4746-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4746-E3/5A can be used for catalog matching and distributor lookup.
Zener Diodes RECOMMENDED ALT 78-SML4746/5A
DIODE ZENER 18V 1W DO214AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1279564-SML4746-E3/5A | SML4746-E3/5AGITR-ND | 287-SML4746-E3/5A | SML4746-E3/5A | SML4746-E3/5A |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | 18V 1W Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-214AC, SMA | Tape and Reel | DO-214AC-2 | DO-214AC (SMA); SMA | |
| VZ | 18 volts | 18 volts | 18 volts | ||
| ZZT | 20 ohms | 20 ohms | 20 ohms | ||
| IR | 0.0050 mA | 5 mA |