Vishay Intertechnology, Inc. Single Zener Diodes SML4745HE3_A/I

Description
DIODE ZENER 16V 1W DO214AC
Request a Quote Datasheet
Description
DIODE ZENER 16V 1W DO214AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-SML4745HE3_A/IDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SML4745HE3_A/IDKR-ND
Single Zener Diodes 112-SML4745HE3_A/IDKR-ND
DIODE ZENER 16V 1W DO214AC

DIODE ZENER 16V 1W DO214AC

Buy Now Datasheet
Single Zener Diodes - 112-SML4745HE3_A/ICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SML4745HE3_A/ICT-ND
Single Zener Diodes 112-SML4745HE3_A/ICT-ND
DIODE ZENER 16V 1W DO214AC

DIODE ZENER 16V 1W DO214AC

Buy Now Datasheet
Single Zener Diodes - 112-SML4745HE3_A/ITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SML4745HE3_A/ITR-ND
Single Zener Diodes 112-SML4745HE3_A/ITR-ND
Zener Diode 16V 1W ±10% Surface Mount DO-214AC (SMA)

Zener Diode 16V 1W ±10% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279381-SML4745HE3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279381-SML4745HE3_A/I
Discrete Semiconductor Products - Diodes - Zener - Single 1279381-SML4745HE3_A/I
Win Source Part Number: 1279381-SML4745HE3_A /I Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 7,500 Mounting: SMD (SMT) Tolerance: ±10% Power - Max: 1 W Current - Reverse Leakage @ Vr: 5 µA @ 12.2 V Voltage - Zener (Nom) (Vz): 16 V Impedance (Max) (Zzt): 16 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SML4745HE3_A/ICT ,SML4745HE3_A/I,112- SML4745HE3_A/IDKR,11 2-SML4745HE3_A/ITR Base Product Number: SML4745

Win Source Part Number: 1279381-SML4745HE3_A/I
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±10%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 5 µA @ 12.2 V
Voltage - Zener (Nom) (Vz): 16 V
Impedance (Max) (Zzt): 16 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SML4745HE3_A/ICT,SML4745HE3_A/I,112-SML4745HE3_A/IDKR,112-SML4745HE3_A/ITR
Base Product Number: SML4745

Buy Now Datasheet
16V Zener Diode - 2086-SML4745HE3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V Zener Diode
2086-SML4745HE3_A/I
16V Zener Diode 2086-SML4745HE3_A/I
Zener Diodes 16V Zener SMA (DO-214AC) Product overview: SML4745HE3_A/I from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-SML4745HE3_A/I can be used for catalog matching and distributor lookup.

Zener Diodes 16V Zener SMA (DO-214AC) Product overview: SML4745HE3_A/I from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-SML4745HE3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SML4745HE3_A/I - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SML4745HE3_A/I
Discrete Semiconductor Products - Diodes - Zener SML4745HE3_A/I
DIODE ZENER 16V 1W DO214AC

DIODE ZENER 16V 1W DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-SML4745HE3_A/IDKR-ND 1279381-SML4745HE3_A/I 2086-SML4745HE3_A/I SML4745HE3_A/I
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 16V Zener Diode Discrete Semiconductor Products - Diodes - Zener
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package DO-214AC, SMA Reel DO-214AC (SMA); SMA
VZ 16 volts 16 volts 16 volts
ZZT 16 ohms 16 ohms 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B20J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Zener Diodes - 7513711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4463 - Micross Components, Inc.
Specs
IR 0.5000 mA
View Details