Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794753-SML4743A-E3/6
Packaging: Reel package
Operating Temperature Range: 150°C
Package: DO-214AC, SMA
Mounting: SMD
Tolerance: ±5%
Power - Max: 1W
Current - Reverse Leakage @ Vr: 5μA @ 9.9V
Voltage - Zener (Nom) (Vz): 13V
Family Name: SML4743A
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-214AC (SMA)
Impedance (Maximum) (Zzt): 10 Ohm
Alternative Parts (Cross-Reference): SMAJ4743A-T; 1SMA4743-T1; SMAJ4743A-TP-HF; SMAJ4743A-TP;
Introduction Date: November 29, 2010
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Diode Zener Single 13V 5% 1W 2-Pin SMA T/R Product overview: SML4743A-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4743A-E3/61 can be used for catalog matching and distributor lookup.
Zener Diode 13V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 13V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 13V 1W ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 13V 1W DO214AC
DIODE ZENER 13V 1W DO214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 794753-SML4743A-E3/61 | 287-SML4743A-E3/61 | SML4743A-E3/61GITR-ND | SML4743A-E3/61 | SML4743A-E3/61 |
| Product Name | Diodes - Zener - Single - SML4743A-E3/61 | 13V 1W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| VZ | 13 volts | 13 volts | 13 volts | 13 volts | |
| ZZT | 10 ohms | 10 ohms | 10 ohms | 10 ohms | |
| IR | 0.0050 mA | 5 mA | 0.0050 mA | ||
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |