Littelfuse, Inc. Surface Mount SOD123FL 200W SMF9.0CA

Description
The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2
Request a Quote Datasheet
Description
The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount SOD123FL 200W - SMF9.0CA - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount SOD123FL 200W
SMF9.0CA
Surface Mount SOD123FL 200W SMF9.0CA
The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2

The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2

Supplier's Site Datasheet
TVS Diodes - 18-SMF9.0CATR-ND - DigiKey
Thief River Falls, MN, United States
15.4V Clamp 13A Ipp Tvs Diode Surface Mount SOD-123F

15.4V Clamp 13A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - 18-SMF9.0CACT-ND - DigiKey
Thief River Falls, MN, United States
15.4V Clamp 13A Ipp Tvs Diode Surface Mount SOD-123F

15.4V Clamp 13A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - 18-SMF9.0CADKR-ND - DigiKey
Thief River Falls, MN, United States
15.4V Clamp 13A Ipp Tvs Diode Surface Mount SOD-123F

15.4V Clamp 13A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
Tvs Diode, Bidir, 9V, 200W, Sod-123Fl Rohs Compliant Littelfuse - 38AK6964 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 9V, 200W, Sod-123Fl Rohs Compliant Littelfuse
38AK6964
Tvs Diode, Bidir, 9V, 200W, Sod-123Fl Rohs Compliant Littelfuse 38AK6964
TVS DIODE, BIDIR, 9V, 200W, SOD-123FL ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 9V, 200W, SOD-123FL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF9.0CA 18-SMF9.0CATR-ND 38AK6964
Product Name Surface Mount SOD123FL 200W TVS Diodes Tvs Diode, Bidir, 9V, 200W, Sod-123Fl Rohs Compliant Littelfuse
VC 15.4 volts 15.4 volts
VBR 10 to 11.1 volts 10 volts
Configuration Single
Package SOD-123; SOD-123F
Unlock Full Specs
to access all available technical data