130V Clamp 2500A (2.5kA) (8/20µs) Ipp Tvs Diode Surface Mount SMG
130V Clamp 2500A (2.5kA) (8/20µs) Ipp Tvs Diode Surface Mount SMG
130V Clamp 2500A (2.5kA) (8/20µs) Ipp Tvs Diode Surface Mount SMG
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-SMGJ80CA-TPCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 2-SMD, Flat Leads |
| VC | 130 volts |