Zener Diode 18V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 18V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 18V 1W ±5% Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 116242-SML4746A-E3/6
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 13.7V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 20 Ohm
Family Name: SML4746A
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C
Case / Package: DO-214AC (SMA)
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): SMAJ4746A-TP; SMAJ4746A-T; SMAJ4746A-TP-HF;
Introduction Date: November 29, 2010
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Diode Zener Single 18V 5% 1W 2-Pin SMA T/R Product overview: SML4746A-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4746A-E3/61 can be used for catalog matching and distributor lookup.
Zener Diodes 18 Volt 1.0W 5%
DIODE ZENER 18V 1W DO214AC
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SML4746A-E3/61GICT-ND | 8193850 | 8193850P | 116242-SML4746A-E3/61 | 287-SML4746A-E3/61 | SML4746A-E3/61 | SML4746A-E3/61 |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diodes | Diodes - Zener - Single - SML4746A-E3/61 | 18V 1W Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | |||
| Package | Do-214ac (sma) | DO-214AC | DO-214AC (SMA); SMA | Tape and Reel | DO-214AC-2 | DO-214AC (SMA); SMA | |
| Pin Count | 2 | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Life Cycle Stage | Active | Active |