Vishay Precision Group 5.1V 1W Zener Diode SML4733A-E3/61

Description
DIODE ZENER 5.1V 1W DO214AC Product overview: SML4733A-E3/61 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4733A-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 5.1V 1W DO214AC Product overview: SML4733A-E3/61 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4733A-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.1V 1W Zener Diode - 287-SML4733A-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 1W Zener Diode
287-SML4733A-E3/61
5.1V 1W Zener Diode 287-SML4733A-E3/61
DIODE ZENER 5.1V 1W DO214AC Product overview: SML4733A-E3/61 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4733A-E3/61 can be used for catalog matching and distributor lookup.

DIODE ZENER 5.1V 1W DO214AC Product overview: SML4733A-E3/61 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4733A-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - SML4733A-E3/61TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SML4733A-E3/61TR-ND
Single Zener Diodes SML4733A-E3/61TR-ND
Zener Diode 5.1V 1W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 5.1V 1W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes - Zener - Single - SML4733A-E3/61 - 029389-SML4733A-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SML4733A-E3/61
029389-SML4733A-E3/61
Diodes - Zener - Single - SML4733A-E3/61 029389-SML4733A-E3/61
Manufacturer: Vishay Win Source Part Number: 029389-SML4733A-E3/6 1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-214AC (SMA) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 029389-SML4733A-E3/61
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 7 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-214AC (SMA)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode, Zener, 5.1V, 1W, Do-214Ac, Full Reel; Zener Voltage Nom Vishay - 64M7129 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.1V, 1W, Do-214Ac, Full Reel; Zener Voltage Nom Vishay
64M7129
Diode, Zener, 5.1V, 1W, Do-214Ac, Full Reel; Zener Voltage Nom Vishay 64M7129
DIODE, ZENER, 5.1V, 1W, DO-214AC, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:1W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 5.1V, 1W, DO-214AC, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:1W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - SML4733A-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SML4733A-E3/61
Discrete Semiconductor Products - Diodes - Zener SML4733A-E3/61
DIODE ZENER 5.1V 1W DO214AC

DIODE ZENER 5.1V 1W DO214AC

Supplier's Site
Single Zener Diodes - SML4733A-E3/61 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SML4733A-E3/61
Single Zener Diodes SML4733A-E3/61
DIODE ZENER 5.1V 1W DO214AC

DIODE ZENER 5.1V 1W DO214AC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-SML4733A-E3/61 SML4733A-E3/61TR-ND 029389-SML4733A-E3/61 64M7129 SML4733A-E3/61 SML4733A-E3/61
Product Name 5.1V 1W Zener Diode Single Zener Diodes Diodes - Zener - Single - SML4733A-E3/61 Diode, Zener, 5.1V, 1W, Do-214Ac, Full Reel; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package Tape & Reel (TR) DO-214AC (SMA); SMA DO-214AC (SMA); SMA DO-214AC (SMA); SMA DO-214AC, SMA; SMA
RoHS Compliant RoHS RoHS
ZZT 7 ohms 7 ohms 7 ohms 7 ohms
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
VZ 5.1 volts 5.1 volts 5.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C5V1X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 1658831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details