Vishay Intertechnology, Inc. Single Zener Diodes SML4737-E3/61

Description
Zener Diode 7.5V 1W ±10% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Zener Diode 7.5V 1W ±10% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SML4737-E3/61-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SML4737-E3/61-ND
Single Zener Diodes SML4737-E3/61-ND
Zener Diode 7.5V 1W ±10% Surface Mount DO-214AC (SMA)

Zener Diode 7.5V 1W ±10% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
7.5V 1W Zener Diode - 287-SML4737-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5V 1W Zener Diode
287-SML4737-E3/61
7.5V 1W Zener Diode 287-SML4737-E3/61
DIODE ZENER 7.5V 1W DO214AC Product overview: SML4737-E3/61 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4737-E3/61 can be used for catalog matching and distributor lookup.

DIODE ZENER 7.5V 1W DO214AC Product overview: SML4737-E3/61 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4737-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - SML4737-E3/61 - 1098381-SML4737-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SML4737-E3/61
1098381-SML4737-E3/61
Diodes - Zener - Single - SML4737-E3/61 1098381-SML4737-E3/61
Manufacturer: Vishay Win Source Part Number: 1098381-SML4737-E3/6 1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±10% Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 4 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C Case / Package: DO-214AC (SMA) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1098381-SML4737-E3/61
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±10%
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 4 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C
Case / Package: DO-214AC (SMA)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SML4737-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SML4737-E3/61
Discrete Semiconductor Products - Diodes - Zener SML4737-E3/61
DIODE ZENER 7.5V 1W DO214AC

DIODE ZENER 7.5V 1W DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SML4737-E3/61-ND 287-SML4737-E3/61 1098381-SML4737-E3/61 SML4737-E3/61
Product Name Single Zener Diodes 7.5V 1W Zener Diode Diodes - Zener - Single - SML4737-E3/61 Discrete Semiconductor Products - Diodes - Zener
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Tape & Reel (TR) DO-214AC (SMA); SMA DO-214AC (SMA); SMA
RoHS Compliant RoHS
ZZT 4 ohms 4 ohms 4 ohms
Unlock Full Specs
to access all available technical data