DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
250
300
310
320
330
340
350
355
356
357
358
359
360
361
362
363
364
365
366
367
370
380
390
400
410
417
| Product Name | Notes |
|---|---|
| 10.1A 19.9V 14.7V UNIDIRECTIONAL | |
| 10A@8/20US 120W@8/20US 12V 8V 5V | |
| 11.8A 17V 11.1V 10V SOD-123FL | |
| 11.8A 17V 200W 12.3V 10V SOD-123 | |
| 11A 18.2V 12.2V 11V SOD-123FL | |
| 11V 12.2V 18.2V11A200W SOD-123FL | |
| 12.5V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-5 | |
| 12.5V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SC-88A (SC-70-5/SOT-353) | |
| 12.5V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6 | |
| 12.5V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363 | |
| 135V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Surface Mount SME | |
| 146V Clamp 20.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 146V Clamp 20.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 15.4V Clamp 194.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 15.4V Clamp 194.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 157V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Surface Mount SME | |
| 162V Clamp 1.1A Ipp Tvs Diode Surface Mount SOD-123F | |
| 162V Clamp 1.1A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 162V Clamp 1.2A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 162V Clamp Ipp Tvs Diode Surface Mount SOD-123W | |
| 177V Clamp 1.1A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 177V Clamp 1A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 17V Clamp 11.8A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 17V Clamp 11.8A Ipp Tvs Diode Surface Mount PMDU | |
| 17V Clamp 11.8A Ipp Tvs Diode Surface Mount SOD-123F | |
| 17V Clamp 11.8A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 17V Clamp 11.8A Ipp Tvs Diode Surface Mount SOD-123W | |
| 17V Clamp 23.5A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 18.2V Clamp 11A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 18.2V Clamp 11A Ipp Tvs Diode Surface Mount PMDU | |
| 18.2V Clamp 11A Ipp Tvs Diode Surface Mount SOD-123F | |
| 18.2V Clamp 11A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 18.2V Clamp 11A Ipp Tvs Diode Surface Mount SOD-123W | |
| 18.2V Clamp 22A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 19.9V Clamp 10.05A Ipp Tvs Diode Surface Mount SOD-123F (SMF) | |
| 19.9V Clamp 10.1A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 19.9V Clamp 10.1A Ipp Tvs Diode Surface Mount PMDU | |
| 19.9V Clamp 10.1A Ipp Tvs Diode Surface Mount SOD-123F | |
| 19.9V Clamp 10.1A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 19.9V Clamp 10.1A Ipp Tvs Diode Surface Mount SOD-123W | |
| 19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 193V Clamp 1A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 193V Clamp 900mA Ipp Tvs Diode Surface Mount SOD-123FL | |
| 209V Clamp 800mA Ipp Tvs Diode Surface Mount SOD-123FL | |
| 209V Clamp 900mA Ipp Tvs Diode Surface Mount SOD-123FL | |
| 21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 21.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 21.5V Clamp 9.3A Ipp Tvs Diode Surface Mount PMDU | |
| 21.5V Clamp 9.3A Ipp Tvs Diode Surface Mount SOD-123F | |
| 21.5V Clamp 9.3A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 21.5V Clamp 9.3A Ipp Tvs Diode Surface Mount SOD-123W | |
| 23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount PMDU | |
| 23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount SOD-123F | |
| 23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount SOD-123W | |
| 23V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363 | |
| 24.4A 16.7V 15V SOD-123FL | |
| 24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount PMDU | |
| 24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount SOD-123F | |
| 24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount SOD-123W | |
| 243V Clamp 700mA Ipp Tvs Diode Surface Mount SOD-123FL | |
| 243V Clamp 800mA Ipp Tvs Diode Surface Mount SOD-123F | |
| 243V Clamp 800mA Ipp Tvs Diode Surface Mount SOD-123FL | |
| 259V Clamp 700mA Ipp Tvs Diode Surface Mount SOD-123FL | |
| 259V Clamp 800mA Ipp Tvs Diode Surface Mount SOD-123FL | |
| 25V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-5 | |
| 26V Clamp 7.7A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 26V Clamp 7.7A Ipp Tvs Diode Surface Mount PMDU | |
| 26V Clamp 7.7A Ipp Tvs Diode Surface Mount SOD-123F | |
| 26V Clamp 7.7A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 26V Clamp 7.7A Ipp Tvs Diode Surface Mount SOD-123W | |
| 27.6V Clamp 14.5A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 27.6V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 27.6V Clamp 7.2A Ipp Tvs Diode Surface Mount SOD-123F | |
| 27.6V Clamp 7.2A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 27.6V Clamp 7.2A Ipp Tvs Diode Surface Mount SOD-123W | |
| 275V Clamp 600mA Ipp Tvs Diode Surface Mount SOD-123FL | |
| 275V Clamp 700mA Ipp Tvs Diode Surface Mount SOD-123FL | |
| 29V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363 | |
| 5A@8/20US 12V 60W@8/20US 7.5V 5V | |
| 7.2A 27.6V 18.9V 17V 200W SOD-12 | |
| 7.7A 26V 17.8V 16V 200W SOD-123F | |
| 8.2A 24.4V 16.7V 15V SOD-123FL | |
| 8.6A 23.2V 200W 17.2V 14V SOD-12 | |
| 9.3A 21.5V 200W 15.9V 13V SOD-12 | |
| 9.3A 21.5V 200W 15.9V UNIDIRECTI | |
| Clamp Ipp Tvs Diode | |
| PPPM 200W; VRWM 12V; VBR MIN 13. | |
| PPPM 200W; VRWM 15V; VBR MIN 16. | |
| TVS ARRAY 5LINE 100W 12V SC88 | |
| TVS DIODE 100VWM 162VC SOD-123FL | |
| TVS DIODE 100VWM 162VC SOD123F | |
| TVS DIODE 100VWM 162VC SOD123FL | |
| TVS DIODE 10VWM 17VC DO219AB | |
| TVS DIODE 10VWM 17VC SOD-123FL | |
| TVS DIODE 10VWM 17VC SOD123FL | |
| TVS DIODE 10VWM 17VC SOD123W | |
| TVS DIODE 110VWM 177VC SOD-123FL | |
| TVS DIODE 110VWM 177VC SOD123FL | |
| TVS DIODE 11VWM 18.2VC DO219AB | |
| TVS DIODE 11VWM 18.2VC SOD-123FL | |
| TVS DIODE 11VWM 18.2VC SOD123F | |
| TVS DIODE 11VWM 18.2VC SOD123FL | |
| TVS DIODE 120VWM 193VC SOD-123FL | |
| TVS DIODE 120VWM 193VC SOD123F | |
| TVS DIODE 120VWM 193VC SOD123FL | |
| TVS DIODE 12VWM 19.9VC DO219AB | |
| TVS DIODE 12VWM 19.9VC SOD-123FL | |
| TVS DIODE 12VWM 19.9VC SOD123F | |
| TVS DIODE 12VWM 19.9VC SOD123FL | |
| TVS DIODE 12VWM 19.9VC SOD123W | |
| TVS DIODE 12VWM 20.9VC DO214AB | |
| TVS DIODE 12VWM 25VC SC705 | |
| TVS DIODE 130VWM 209VC SOD-123FL | |
| TVS DIODE 130VWM 209VC SOD123FL | |
| TVS DIODE 13VWM 21.5VC DO219AB | |
| TVS DIODE 13VWM 21.5VC SOD-123FL | |
| TVS DIODE 13VWM 21.5VC SOD123FL | |
| TVS DIODE 13VWM 21.5VC SOD123W | |
| TVS DIODE 13VWM 22.5VC DO214AB | |
| TVS DIODE 140VWM 224VC SOD-123FL | |
| TVS DIODE 140VWM 224VC SOD123FL | |
| TVS DIODE 14VWM 23.2VC DO219AB | |
| TVS DIODE 14VWM 23.2VC SOD-123FL | |
| TVS DIODE 14VWM 23.2VC SOD123FL | |
| TVS DIODE 14VWM 24.2VC DO214AB | |
| TVS DIODE 150VWM 243VC SOD-123FL | |
| TVS DIODE 150VWM 243VC SOD123FL | |
| TVS DIODE 15VWM 24.4VC DO219AB | |
| TVS DIODE 15VWM 24.4VC SOD-123FL | |
| TVS DIODE 15VWM 24.4VC SOD123F | |
| TVS DIODE 15VWM 24.4VC SOD123FL | |
| TVS DIODE 15VWM 24.4VC SOD123W | |
| TVS DIODE 15VWM 25.4VC DO214AB | |
| TVS DIODE 160VWM 259VC SOD-123FL | |
| TVS DIODE 160VWM 259VC SOD123FL | |
| TVS DIODE 16VWM 26VC DO219AB | |
| TVS DIODE 16VWM 26VC SOD-123FL | |
| TVS DIODE 16VWM 26VC SOD123FL | |
| TVS DIODE 16VWM 27VC DO214AB | |
| TVS DIODE 170VWM 275VC SOD-123FL | |
| TVS DIODE 170VWM 275VC SOD123FL | |
| TVS DIODE 17VWM 27.6VC DO219AB | |
| TVS DIODE 17VWM 27.6VC SOD-123FL | |
| TVS DIODE 17VWM 27.6VC SOD123F | |
| TVS DIODE 17VWM 27.6VC SOD123FL | |
| TVS DIODE 17VWM 28.6VC DO214AB | |
| TVS DIODE 18VWM 30.2VC DO214AB | |
| TVS DIODE 20VWM 33.4VC DO214AB | |
| TVS DIODE 22VWM 36.5VC DO214AB | |
| TVS DIODE 24VWM 39.9VC DO214AB | |
| TVS DIODE 26VWM 43.1VC DO214AB | |
| TVS DIODE 28VWM 46.5VC DO214AB | |
| TVS DIODE 30VWM 49.4VC DO214AB | |
| TVS DIODE 33VWM 53.3VC DO214AB | |
| TVS DIODE 36VWM 58.1VC DO214AB | |
| TVS DIODE 40VWM 64.5VC DO214AB | |
| TVS DIODE 43VWM 69.4VC DO214AB | |
| TVS DIODE 45VWM 72.7VC DO214AB | |
| TVS DIODE 48VWM 77.4VC DO214AB | |
| TVS DIODE 51VWM 82.4VC DO214AB | |
| TVS DIODE 54VWM 87.1VC DO214AB | |
| TVS DIODE 58VWM 110VC SME | |
| TVS DIODE 58VWM 93.6VC DO214AB | |
| TVS DIODE 5VWM 12VC SOT363 | |
| TVS DIODE 60VWM 96.8VC DO214AB | |
| TVS DIODE 64VWM 103VC DO214AB | |
| TVS DIODE 66VWM 120VC SME | |
| TVS DIODE 70VWM 113VC DO214AB | |
| TVS DIODE 90VWM 146VC DO214AB | |
| TVS DIODE 9VWM 15.4VC DO214AB | |
| TVS DIODE 9VWM 15.4VC SMC | |
| TVS ZENER 200W 17V SOD123FL |
| << Prev | Next >> |